onsemi Logic - Logic - Translators, Level Shifters - MC100ELT24D MC100ELT24D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216666-MC100ELT24D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216666-MC100ELT24D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100ELT24D - 1216666-MC100ELT24D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100ELT24D
1216666-MC100ELT24D
Logic - Logic - Translators, Level Shifters - MC100ELT24D 1216666-MC100ELT24D
Manufacturer: ON Semiconductor Win Source Part Number: 1216666-MC100ELT24D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216666-MC100ELT24D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216666-MC100ELT24D
Product Name Logic - Logic - Translators, Level Shifters - MC100ELT24D
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS673 16-Bit Shift Registers - 5962-8860201JA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit static shift register - HEF4014BT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
Operating Temperature 85 C (185 F)
View Details
7 suppliers