Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP
IC TRNSLTR UNIDIRECTIONAL 8TSSOP
DUAL DIFFERENTIAL PECL TO TTL XLATOR TSSOP-8; No. of Inputs:2Inputs; Output Current:24mA; Propagation Delay:3.5ns; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:- RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC100ELT23DTG | MC100ELT23DTG | 26K3808 |
| Product Name | Translators, Level Shifters | Logic - Translators, Level Shifters | Dual Differential Pecl To Ttl Xlator Tssop-8; No. Of Inputs Onsemi |
| Package Type | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Output Type | Non-Inverted | ||
| Features | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |