onsemi Dual 100MHz 5V SOIC Logic IC MC100ELT23DG

Description
Dual PECL to TTL Translator, 100MHz, SOIC-8, 5V Product overview: MC100ELT23DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 5V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100ELT23DG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual PECL to TTL Translator, 100MHz, SOIC-8, 5V Product overview: MC100ELT23DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 5V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100ELT23DG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 100MHz 5V SOIC Logic IC
732-MC100ELT23DG
Dual 100MHz 5V SOIC Logic IC 732-MC100ELT23DG
Dual PECL to TTL Translator, 100MHz, SOIC-8, 5V Product overview: MC100ELT23DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 5V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100ELT23DG can be used for catalog matching and distributor lookup.

Dual PECL to TTL Translator, 100MHz, SOIC-8, 5V Product overview: MC100ELT23DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 5V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100ELT23DG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-MC100ELT23DG
Product Name Dual 100MHz 5V SOIC Logic IC
Gate Type Translator
Supply Voltage 5.25V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 11C01FC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 2222728P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details