onsemi Logic - Logic - Translators, Level Shifters - MC100ELT23DG MC100ELT23DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 134147-MC100ELT23DG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 134147-MC100ELT23DG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100ELT23DG - 134147-MC100ELT23DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100ELT23DG
134147-MC100ELT23DG
Logic - Logic - Translators, Level Shifters - MC100ELT23DG 134147-MC100ELT23DG
Manufacturer: ON Semiconductor Win Source Part Number: 134147-MC100ELT23DG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC

Manufacturer: ON Semiconductor
Win Source Part Number: 134147-MC100ELT23DG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: PECL
Output Signal: TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 134147-MC100ELT23DG
Product Name Logic - Logic - Translators, Level Shifters - MC100ELT23DG
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD54AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD54AC299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
3 suppliers
Shift Registers - 1727-74HCS165BQ-Q100XTR-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
Logic - Shift Registers - 74HC597D/AU118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details