onsemi Integrated Circuits (ICs) - Logic - Translators, Level Shifters MC100ELT22DTR2G

Description
Win Source Part Number: 1145268-MC100ELT22DT R2G Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL Output Signal: PECL Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC100ELT22DTR2G -OS,ONSONSMC100ELT22 DTR2G Base Product Number: MC100ELT22 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1145268-MC100ELT22DT R2G Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL Output Signal: PECL Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC100ELT22DTR2G -OS,ONSONSMC100ELT22 DTR2G Base Product Number: MC100ELT22 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1145268-MC100ELT22DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1145268-MC100ELT22DTR2G
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1145268-MC100ELT22DTR2G
Win Source Part Number: 1145268-MC100ELT22DT R2G Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL Output Signal: PECL Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC100ELT22DTR2G -OS,ONSONSMC100ELT22 DTR2G Base Product Number: MC100ELT22 Product Status: Obsolete

Win Source Part Number: 1145268-MC100ELT22DTR2G
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100ELT
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: TTL
Output Signal: PECL
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC100ELT22DTR2G-OS,ONSONSMC100ELT22DTR2G
Base Product Number: MC100ELT22
Product Status: Obsolete

Buy Now Datasheet
Logic - Translators, Level Shifters - MC100ELT22DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
MC100ELT22DTR2G
Logic - Translators, Level Shifters MC100ELT22DTR2G
IC TRNSLTR UNIDIRECTIONAL 8TSSOP

IC TRNSLTR UNIDIRECTIONAL 8TSSOP

Supplier's Site Datasheet
Translators, Level Shifters - MC100ELT22DTR2G - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
MC100ELT22DTR2G
Translators, Level Shifters MC100ELT22DTR2G
IC TRNSLTR UNIDIRECTIONAL 8TSSOP

IC TRNSLTR UNIDIRECTIONAL 8TSSOP

Supplier's Site Datasheet
Translators, Level Shifters - MC100ELT22DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC100ELT22DTR2G
Translators, Level Shifters MC100ELT22DTR2G
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1145268-MC100ELT22DTR2G MC100ELT22DTR2G MC100ELT22DTR2G MC100ELT22DTR2G
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; ECL; PECL; TTL TTL; TTL
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256056-SN74AVCH32T245KR - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Translator ICs - 1897444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-74AUP1T45GS,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details