TTL/CMOS to PECL Translator, 2 Func, Complementary Output, ECL100K, PDSO8
IC TRNSLTR UNIDIRECTIONAL 8TSSOP
IC TRNSLTR UNIDIRECTIONAL 8TSSOP
DUAL TTL TO DIFFERENTIAL PECL XLATOR TSSOP-8; No. of Inputs:2Inputs; Output Current:50mA; Propagation Delay:1.2ns; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:-; MSL:- RoHS Compliant: Yes
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP
| Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC100ELT22DTG | MC100ELT22DTG | MC100ELT22DTG | 26K3807 | MC100ELT22DTG |
| Product Name | Logic - Translators, Level Shifters | Translators, Level Shifters | Dual Ttl To Differential Pecl Xlator Tssop-8; No. Of Inputs Onsemi | Translators, Level Shifters | |
| Logic Family | TTL; CMOS; ECL | TTL; TTL | |||
| Package Type | SSOP; TSSOP; TSSOP8 | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Features | RoHS | RoHS | RoHS | ||
| Output Type | Differential | Differential |