onsemi Logic - Logic - Translators, Level Shifters - MC100ELT21D MC100ELT21D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216658-MC100ELT21D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216658-MC100ELT21D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100ELT21D - 1216658-MC100ELT21D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100ELT21D
1216658-MC100ELT21D
Logic - Logic - Translators, Level Shifters - MC100ELT21D 1216658-MC100ELT21D
Manufacturer: ON Semiconductor Win Source Part Number: 1216658-MC100ELT21D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216658-MC100ELT21D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216658-MC100ELT21D
Product Name Logic - Logic - Translators, Level Shifters - MC100ELT21D
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74HC194D,653-ND - DigiKey
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2V ~ 6V
View Details
3 suppliers
Logic - Shift Registers - 74HC166PW,118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details