onsemi Translators, Level Shifters MC100EL91DWG

Description
PECL to ECL Translator, 3 Func, Complementary Output, ECL, PDSO20
Request a Quote Datasheet
Description
PECL to ECL Translator, 3 Func, Complementary Output, ECL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EL91DWG - Rochester Electronics
Newburyport, MA, United States
PECL to ECL Translator, 3 Func, Complementary Output, ECL, PDSO20

PECL to ECL Translator, 3 Func, Complementary Output, ECL, PDSO20

Supplier's Site Datasheet
Translators, Level Shifters - MC100EL91DWGOS-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
MC100EL91DWGOS-ND
Translators, Level Shifters MC100EL91DWGOS-ND
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Buy Now Datasheet
Triple Pecl To Ecl Translator Soic-20; No. Of Inputs Onsemi - 26K3834 - Newark, An Avnet Company
Chicago, IL, United States
Triple Pecl To Ecl Translator Soic-20; No. Of Inputs Onsemi
26K3834
Triple Pecl To Ecl Translator Soic-20; No. Of Inputs Onsemi 26K3834
TRIPLE PECL TO ECL TRANSLATOR SOIC-20; No. of Inputs:3Inputs; Output Current:50mA; Propagation Delay:670ps; No. of Pins:20Pins; Logic Case Style:SOIC; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Max:85°CRoHS Compliant: Yes

TRIPLE PECL TO ECL TRANSLATOR SOIC-20; No. of Inputs:3Inputs; Output Current:50mA; Propagation Delay:670ps; No. of Pins:20Pins; Logic Case Style:SOIC; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
Translators, Level Shifters - MC100EL91DWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC100EL91DWG
Translators, Level Shifters MC100EL91DWG
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - MC100EL91DWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
MC100EL91DWG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters MC100EL91DWG
IC TRANSLATOR UNIDIR 20SOIC

IC TRANSLATOR UNIDIR 20SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number MC100EL91DWG MC100EL91DWGOS-ND 26K3834 MC100EL91DWG MC100EL91DWG
Product Name Translators, Level Shifters Triple Pecl To Ecl Translator Soic-20; No. Of Inputs Onsemi Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Logic Family ECL ECL; PECL
Package Type SOIC; SOIC-20W SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; 20-SOIC (0.295\", 7.50mm Width) SOIC
Features RoHS RoHS
Output Type Differential Differential
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
SN74FB2040 8-Bit TTL/BTL Transceivers - SN74FB2040RCG3 - Texas Instruments
Specs
Logic Family TTL
Package Type QFP
Input Voltage 4.5 to 5.5 volts
View Details