onsemi Logic - Logic - Translators, Level Shifters - MC100EL90DW MC100EL90DW

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216654-MC100EL90DW Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216654-MC100EL90DW Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EL90DW - 1216654-MC100EL90DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EL90DW
1216654-MC100EL90DW
Logic - Logic - Translators, Level Shifters - MC100EL90DW 1216654-MC100EL90DW
Manufacturer: ON Semiconductor Win Source Part Number: 1216654-MC100EL90DW Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216654-MC100EL90DW
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216654-MC100EL90DW
Product Name Logic - Logic - Translators, Level Shifters - MC100EL90DW
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Shift Registers - 74HC595DRG4 - 198164-74HC595DRG4 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Output Characteristics Tri-State
Package Type SOIC; Other; 16-SOIC
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVCH2T45GT,115 - 765267-74AVCH2T45GT,115 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Shift Registers - 74HC594DB/S400118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details