onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EL58DR2 MC100EL58DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074353-MC100EL58DR2 Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: ±4.2 V to 5.7 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074353-MC100EL58DR2 Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: ±4.2 V to 5.7 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EL58DR2 - 074353-MC100EL58DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EL58DR2
074353-MC100EL58DR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EL58DR2 074353-MC100EL58DR2
Manufacturer: ON Semiconductor Win Source Part Number: 074353-MC100EL58DR2 Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: ±4.2 V to 5.7 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074353-MC100EL58DR2
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±4.2 V to 5.7 V

Buy Now Datasheet
Singapore, Singapore
5V SOIC Analog Switch and Multiplexer IC
743-MC100EL58DR2
5V SOIC Analog Switch and Multiplexer IC 743-MC100EL58DR2
IC MULTIPLEXER ECL 2:1 5V 8-SOIC Product overview: MC100EL58DR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100EL58DR2 can be used for catalog matching and distributor lookup.

IC MULTIPLEXER ECL 2:1 5V 8-SOIC Product overview: MC100EL58DR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100EL58DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 074353-MC100EL58DR2 743-MC100EL58DR2
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EL58DR2 5V SOIC Analog Switch and Multiplexer IC
Supply Voltage (VS) 4.2 to 5.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3245QG - Lingto Electronic Limited
Specs
Configuration 8 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1922722 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-4554-2-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.65 to 5.5 volts
Ron 10 ohms
View Details
4 suppliers