Manufacturer: ON Semiconductor
Win Source Part Number: 074352-MC100EL57DR2
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: ±4.2 V to 5.7 V
IC MULTIPLXR 4:1 ECL DFF 16SOIC Product overview: MC100EL57DR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100EL57DR2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 074352-MC100EL57DR2 | 743-MC100EL57DR2 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EL57DR2 | Analog Switch and Multiplexer IC |
| Supply Voltage (VS) | 4.2 to 5.7 volts |