The MC100EL51DT is a differential clock D flip-flop designed for high-performance applications. It features a propagation delay of 475 ps and a toggle frequency of up to 2.8 GHz, making it suitable for systems requiring rapid signal processing. The device operates in both PECL and NECL modes, with a power supply range of 4.2 V to 5.7 V for PECL and -4.2 V to -5.7 V for NECL. It includes an asynchronous reset input and employs clamp circuitry for stability under open input conditions. The flip-flop is housed in a SOIC-8 package and is compliant with RoHS standards, ensuring it is free from lead and halogens. Additionally, it offers ESD protection exceeding 1 kV for the human body model, enhancing its reliability in various applications. The operating temperature range is from -40°C to +85°C, making it versatile for different environments.
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC FF D-TYPE SNGL 1BIT 8TSSOP
IC FF D-TYPE SNGL 1BIT 8TSSOP
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC100EL51DTOS-ND | MC100EL51DT | MC100EL51DT | MC100EL51DT |
| Product Name | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive, Negative | |||
| Supply Voltage | -4.2V ~ -5.7V | -4.2V ~ -5.7V |