onsemi Logic - Logic - Flip Flops - MC100EL51DR2 MC100EL51DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074350-MC100EL51DR2 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Current - Quiescent: 29mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 2.8GHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074350-MC100EL51DR2 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Current - Quiescent: 29mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 2.8GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - MC100EL51DR2 - 074350-MC100EL51DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100EL51DR2
074350-MC100EL51DR2
Logic - Logic - Flip Flops - MC100EL51DR2 074350-MC100EL51DR2
Manufacturer: ON Semiconductor Win Source Part Number: 074350-MC100EL51DR2 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Current - Quiescent: 29mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 2.8GHz

Manufacturer: ON Semiconductor
Win Source Part Number: 074350-MC100EL51DR2
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 29mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Purpose: Reset
Supply Voltage - Operating: -4.2 V to -5.7 V
Max Frequency: 2.8GHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 074350-MC100EL51DR2
Product Name Logic - Logic - Flip Flops - MC100EL51DR2
Triggering Negative-edge Triggered; Positive-edge Triggered; Positive, Negative
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
3 suppliers
 - 54ACT825/QLA - Rochester Electronics
Specs
Flip-Flop Type D
Package Type DIP; CDIP24
View Details
2 suppliers
Flip Flops - 74ALVCH16823DL,512-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
3 suppliers