Low Skew Clock Driver, 100EL Series, 4 True Output(s), ECL, PDSO20
100EL SERIES, LOW SKEW CLOCK DRIVER, 4 TRUE OUTPUT(S), 0 INVERTED OUTPUT(S), PDSO20, SOIC-20 Product overview: MC100EL39DWR2 from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EL39DWR2 can be used for catalog matching and distributor lookup.
IC CLOCK GEN 2 4/6 ECL 20-SOIC
Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)
IC CLOCK GENERATOR 20SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MC100EL39DWR2 | 728-MC100EL39DWR2 | MC100EL39DWR2 | MC100EL39DWR2 | MC100EL39DWR2 |
| Product Name | SOIC Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Driver | Clock Generator | Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | ECL | ECL; ECL | ECL; ECL | ||
| Package Type | SOP | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC |
| Frequency | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |