"Clock Generator IC 1.2GHz 1 20-SOIC (0.295"", 7.50mm Width)"
Low Skew Clock Driver, 100EL Series, 4 True Output(s), ECL, PDSO20
Manufacturer: ON Semiconductor
Win Source Part Number: 124012-MC100EL38DWR2
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: NECL, PECL
Output: ECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
Maximum Input Frequency: 1.2GHz
Differential - Input and Output: Yes/Yes
5.0 V ECL ÷2, ÷4, ÷8 Clock Generation Chip, SOIC-20 WB, 1000-REEL Product overview: MC100EL38DWR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.0 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EL38DWR2G can be used for catalog matching and distributor lookup.
Clock Generator IC 1.2GHz 1 20-SOIC (0.295", 7.50mm Width)
IC CLOCK GENERATOR 20SOIC
IC CLOCK GEN ECL 2 4/6 20-SOIC
CLK GENERATOR, -40 TO 85DEG C; Clock IC Type:Clock Generator; Frequency:-; No. of Outputs:1Outputs; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Clock IC Case Style:WSOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 488-MC100EL38DWR2GTR-ND | MC100EL38DWR2G | 124012-MC100EL38DWR2G | 728-MC100EL38DWR2G | MC100EL38DWR2G | MC100EL38DWR2G | MC100EL38DWR2G | 42K0365 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EL38DWR2G | 5.0 V SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clk Generator, -40 To 85Deg C; Clock Ic Type Onsemi | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Clock Generator | Surface Mount; Clock Generator | Clock Generator | Clock Generator; Real Time Clock; Clock Generator | |
| Bus Interface | ECL | ECL | ECL; ECL | ECL; ECL | Clock Generator | |||
| Package Type | Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | Surface Mount; 20-SOIC | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) | Surface Mount; Surface Mount | WSOIC | ||
| Supply Voltage | 4.2 to 5.7 volts | 4.2 to 5.7 volts | 4.2 to 5.7 volts | 4.2 to 5.7 volts |