onsemi Logic - Flip Flops MC100EL35DTR2G

Description
J-K Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet
Description
J-K Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EL35DTR2G - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

J-K Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Logic - Flip Flops - MC100EL35DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EL35DTR2G
Logic - Flip Flops MC100EL35DTR2G
IC FF D-TYPE SNGL 1BIT 8TSSOP

IC FF D-TYPE SNGL 1BIT 8TSSOP

Supplier's Site Datasheet
Flip Flops - MC100EL35DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EL35DTR2G
Flip Flops MC100EL35DTR2G
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EL35DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EL35DTR2G
Integrated Circuits (ICs) - Logic - Flip Flops MC100EL35DTR2G
IC FF D-TYPE SNGL 1BIT 8TSSOP

IC FF D-TYPE SNGL 1BIT 8TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EL35DTR2G MC100EL35DTR2G MC100EL35DTR2G MC100EL35DTR2G
Product Name Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Package Type TSSOP; TSSOP8; SOP; SSOP TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width); SOP; SSOP
Logic Family ECL
fMAX 2200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC574DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Logic - Flip Flops - 74AC821SPC - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details