onsemi SMD 2.2GHz SOIC Logic IC MC100EL35DR2G

Description
ECL JK Flip-Flop, 2.2GHz, SOIC-8, Surface Mount Product overview: MC100EL35DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2GHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 2.2GHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100EL35DR2G can be used for catalog matching and distributor lookup.
Request a Quote
Description
ECL JK Flip-Flop, 2.2GHz, SOIC-8, Surface Mount Product overview: MC100EL35DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2GHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 2.2GHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100EL35DR2G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2GHz SOIC Logic IC
706-MC100EL35DR2G
SMD 2.2GHz SOIC Logic IC 706-MC100EL35DR2G
ECL JK Flip-Flop, 2.2GHz, SOIC-8, Surface Mount Product overview: MC100EL35DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2GHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 2.2GHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100EL35DR2G can be used for catalog matching and distributor lookup.

ECL JK Flip-Flop, 2.2GHz, SOIC-8, Surface Mount Product overview: MC100EL35DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2GHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 2.2GHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100EL35DR2G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC100EL35DR2G
Product Name SMD 2.2GHz SOIC Logic IC
Gate Type Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS26FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
SN54ALS804A Hex 2-Input NAND Drivers - 5962-88693012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 7989054P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 74AHCT86D,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers