onsemi 5.0 V SOIC Clock and Timing IC MC100EL34DR2G

Description
5.0 V ECL ÷2, ÷4, ÷8 Clock Generation Chip, SOIC 16 LEAD, 2500-REEL Product overview: MC100EL34DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.0 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EL34DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.0 V ECL ÷2, ÷4, ÷8 Clock Generation Chip, SOIC 16 LEAD, 2500-REEL Product overview: MC100EL34DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.0 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EL34DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.0 V SOIC Clock and Timing IC
728-MC100EL34DR2G
5.0 V SOIC Clock and Timing IC 728-MC100EL34DR2G
5.0 V ECL ÷2, ÷4, ÷8 Clock Generation Chip, SOIC 16 LEAD, 2500-REEL Product overview: MC100EL34DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.0 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EL34DR2G can be used for catalog matching and distributor lookup.

5.0 V ECL ÷2, ÷4, ÷8 Clock Generation Chip, SOIC 16 LEAD, 2500-REEL Product overview: MC100EL34DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.0 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EL34DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC100EL34DR2G - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100EL Series, 3 True Output(s), ECL, PDSO16

Low Skew Clock Driver, 100EL Series, 3 True Output(s), ECL, PDSO16

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC100EL34DR2G-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MC100EL34DR2G-ND
Clock Generators, PLLs, Frequency Synthesizers MC100EL34DR2G-ND
"Clock Generator IC 1.1GHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Clock Generator IC 1.1GHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EL34DR2G
022482-MC100EL34DR2G
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EL34DR2G 022482-MC100EL34DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022482-MC100EL34DR2G Packaging: Reel - TR Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: NECL, PECL Output: ECL PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 1.1GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): MC100EL34DG; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022482-MC100EL34DR2G
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: NECL, PECL
Output: ECL
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
Maximum Input Frequency: 1.1GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): MC100EL34DG;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EL34DR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MC100EL34DR2G
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MC100EL34DR2G
IC CLOCK GEN ECL 2/4/8 16-SOIC

IC CLOCK GEN ECL 2/4/8 16-SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC100EL34DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MC100EL34DR2G
Clock Generators, PLLs, Frequency Synthesizers MC100EL34DR2G
Clock Generator IC 1.1GHz 1 16-SOIC (0.154", 3.90mm Width)

Clock Generator IC 1.1GHz 1 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EL34DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC100EL34DR2G
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC100EL34DR2G
IC CLOCK GENERATOR 16SOIC

IC CLOCK GENERATOR 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-MC100EL34DR2G MC100EL34DR2G MC100EL34DR2G-ND 022482-MC100EL34DR2G MC100EL34DR2G MC100EL34DR2G MC100EL34DR2G
Product Name 5.0 V SOIC Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EL34DR2G Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS RoHS Lead-Free RoHS
Device Type Real Time Clock; Clock Driver Clock Generator Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator
Bus Interface ECL ECL ECL; ECL ECL; ECL ECL; ECL
Unlock Full Specs
to access all available technical data