Manufacturer: ON Semiconductor
Win Source Part Number: 1072757-MC100EL34DR2
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: NECL, PECL
Output: ECL
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
Maximum Input Frequency: 1.1GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
100EL SERIES, LOW SKEW CLOCK DRIVER, 3 TRUE OUTPUT(S), 0 INVERTED OUTPUT(S), PDSO16, SO-16 Product overview: MC100EL34DR2 from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EL34DR2 can be used for catalog matching and distributor lookup.
Low Skew Clock Driver, 100EL Series, 3 True Output(s), ECL, PDSO16
"Clock Generator IC 1.1GHz 1 16-SOIC (0.154"", 3.90mm Width)"
Clock Generator IC 1.1GHz 1 16-SOIC (0.154", 3.90mm Width)
IC CLOCK GENERATOR 16SOIC
IC CLOCK GEN ECL 2/4/8 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1072757-MC100EL34DR2 | 728-MC100EL34DR2 | MC100EL34DR2 | MC100EL34DR2-ND | MC100EL34DR2 | MC100EL34DR2 | MC100EL34DR2 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EL34DR2 | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | ECL; ECL | ECL | ECL | ECL; ECL | ECL; ECL | ||
| Package Type | Surface Mount; 16-SOIC | Tape and Reel | SOP | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 4.2 to 5.7 volts | 4.2 to 5.7 volts | 4.2 to 5.7 volts | 4.2 to 5.7 volts |