Manufacturer: ON Semiconductor
Win Source Part Number: 1216636-MC100EL34DG
Series: 100EL
Packaging: Tube
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Frequency - Max: 1.1GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.2 V ~ 5.7 V
Input: NECL, PECL
Output: ECL
PLL: No
Divider/Multiplier: Yes/No
Family Name: MC100EL34
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MC100EL34DR2G;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
"Clock Generator IC 1.1GHz 1 16-SOIC (0.154"", 3.90mm Width)"
Low Skew Clock Driver, 100EL Series, 3 True Output(s), ECL, PDSO16
1.1GHz PECL Clock Buffer/Driver, SOIC 16-Lead Product overview: MC100EL34DG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.1GHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EL34DG can be used for catalog matching and distributor lookup.
CLOCK GENERATOR CHIP, SO-16; Clock IC Type:Clock Generator; Frequency:1.1GHz; No. of Outputs:3Outputs; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC CLOCK GEN ECL 2/4/8 16SOIC
Clock Generator IC 1.1GHz 1 16-SOIC (0.154", 3.90mm Width)
IC CLOCK GENERATOR 16SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1216636-MC100EL34DG | MC100EL34DGOS-ND | MC100EL34DG | 728-MC100EL34DG | 45J0915 | MC100EL34DG | MC100EL34DG | MC100EL34DG |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EL34DG | Clock Generators, PLLs, Frequency Synthesizers | 1.1GHz SOIC Clock and Timing IC | Clock Generator Chip, So-16; Clock Ic Type Onsemi | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Driver | Clock Generator; Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | ECL; ECL | ECL | ECL | ECL; ECL | ECL; ECL | |||
| Package Type | Surface Mount | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | Rail/Tube | SOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Supply Voltage | 4.2 to 5.7 volts | 4.2 to 5.7 volts | 4.2 to 5.7 volts | 4.2 to 5.7 volts | 4.2 to 5.7 volts |