IC CLOCK GEN ECL 2/4/8 16SOIC Product overview: MC100EL34D from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EL34D can be used for catalog matching and distributor lookup.
Low Skew Clock Driver, 100EL Series, 3 True Output(s), ECL, PDSO16
Manufacturer: ON Semiconductor
Win Source Part Number: 1216635-MC100EL34D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Clock Generator IC 1.1GHz 16-SOIC (0.154", 3.90mm Width)
Clock Generator IC 1.1GHz 16-SOIC (0.154", 3.90mm Width)
IC CLOCK GEN ECL 2/4/8 16SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-MC100EL34D | MC100EL34D | 1216635-MC100EL34D | MC100EL34D | MC100EL34D |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EL34D | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Bus Interface | ECL | ECL | ECL; ECL | ECL; ECL | |
| Package Type | Tube | SOP | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Supply Voltage | 4.2 to 5.7 volts | 4.2 to 5.7 volts | 4.2 to 5.7 volts | ||
| Frequency | 1100 MHz | 1100 MHz | 1100 MHz |