onsemi Counters, Dividers MC100EL32DR2G

Description
IC DIVIDER BY 2 1-BIT 8SOIC
Request a Quote Datasheet
Description
IC DIVIDER BY 2 1-BIT 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 488-MC100EL32DR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-MC100EL32DR2GCT-ND
Counters, Dividers 488-MC100EL32DR2GCT-ND
IC DIVIDER BY 2 1-BIT 8SOIC

IC DIVIDER BY 2 1-BIT 8SOIC

Buy Now Datasheet
Counters, Dividers - 488-MC100EL32DR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-MC100EL32DR2GTR-ND
Counters, Dividers 488-MC100EL32DR2GTR-ND
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Counters, Dividers - 488-MC100EL32DR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-MC100EL32DR2GDKR-ND
Counters, Dividers 488-MC100EL32DR2GDKR-ND
IC DIVIDER BY 2 1-BIT 8SOIC

IC DIVIDER BY 2 1-BIT 8SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MC100EL32DR2G - 1072753-MC100EL32DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100EL32DR2G
1072753-MC100EL32DR2G
Logic - Logic - Counters, Dividers - MC100EL32DR2G 1072753-MC100EL32DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1072753-MC100EL32DR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072753-MC100EL32DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 3GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Counters, Dividers - MC100EL32DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC100EL32DR2G
Logic - Counters, Dividers MC100EL32DR2G
IC DIVIDER DIV X2 5V ECL 8-SOIC

IC DIVIDER DIV X2 5V ECL 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100EL32DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100EL32DR2G
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100EL32DR2G
IC DIVIDER BY 2 1-BIT 8SOIC

IC DIVIDER BY 2 1-BIT 8SOIC

Supplier's Site
Counters, Dividers - MC100EL32DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100EL32DR2G
Counters, Dividers MC100EL32DR2G
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Dividers Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number 488-MC100EL32DR2GCT-ND 1072753-MC100EL32DR2G MC100EL32DR2G MC100EL32DR2G MC100EL32DR2G
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MC100EL32DR2G Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Division Ratio 2
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Logic - Counters, Dividers - 74HC4520E - 198158-74HC4520E - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Counters, Dividers - 74HCT4020DB,118-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
4 suppliers
Logic - Counters, Dividers - 74HC160D,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 66 MHz
View Details