onsemi Logic - Logic - Counters, Dividers - MC100EL32D MC100EL32D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216629-MC100EL32D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216629-MC100EL32D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC100EL32D - 1216629-MC100EL32D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100EL32D
1216629-MC100EL32D
Logic - Logic - Counters, Dividers - MC100EL32D 1216629-MC100EL32D
Manufacturer: ON Semiconductor Win Source Part Number: 1216629-MC100EL32D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216629-MC100EL32D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100EL32D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100EL32D
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100EL32D
IC DIVIDER DIV X2 ECL 5V 8SOIC

IC DIVIDER DIV X2 ECL 5V 8SOIC

Supplier's Site
Counters, Dividers - MC100EL32D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100EL32D
Counters, Dividers MC100EL32D
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers Logic Dividers
Product Number 1216629-MC100EL32D MC100EL32D MC100EL32D
Product Name Logic - Logic - Counters, Dividers - MC100EL32D Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 9310DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 30 MHz
View Details
2 suppliers
Dual decade ripple counter - 74HCT390PWHL - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
3 suppliers
Logic - Counters, Dividers - 74HC4520DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 69 MHz
View Details