Manufacturer: ON Semiconductor
Win Source Part Number: 787615-MC100EL29DWR2
Series: 100EL
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -4.2 V ~ -5.7 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Current - Quiescent: 50mA
Part Status: Obsolete(EOL)
Family Name: MC100EL29
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): SY100EL29VZI; SY100EL29VZCTR; SY100EL29VZG-TR; SY100EL29VZITR;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE DUAL 1BIT 20SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE DUAL 1BIT 20SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 787615-MC100EL29DWR2G | MC100EL29DWR2G-ND | MC100EL29DWR2G | MC100EL29DWR2G | MC100EL29DWR2G |
| Product Name | Logic - Logic - Flip Flops - MC100EL29DWR2G | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | -4.2 V ~ -5.7 V | -4.2V ~ -5.7V | -4.2V ~ -5.7V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | "20-SOIC (0.295"", 7.50mm Width)"; SOIC | 20-SOIC (0.295\", 7.50mm Width); SOIC | ||
| Number of units in IC | 2 |