D Flip-Flop, 100EL Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO20
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE DUAL 1BIT 20SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC100EL29DWG | MC100EL29DWGOS-ND | MC100EL29DWG | MC100EL29DWG |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||
| Package Type | SOP20; SOP | "20-SOIC (0.295"", 7.50mm Width)"; SOIC | 20-SOIC (0.295\", 7.50mm Width); SOIC | |
| Logic Family | ECL | |||
| Flip-Flop Type | D | D |