onsemi Quad SOIC Logic IC MC100EL17DWG

Description
ECL Quad Differential Receiver, SOIC-20 WB, 38-TUBE Product overview: MC100EL17DWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EL17DWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ECL Quad Differential Receiver, SOIC-20 WB, 38-TUBE Product overview: MC100EL17DWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EL17DWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad SOIC Logic IC
703-MC100EL17DWG
Quad SOIC Logic IC 703-MC100EL17DWG
ECL Quad Differential Receiver, SOIC-20 WB, 38-TUBE Product overview: MC100EL17DWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EL17DWG can be used for catalog matching and distributor lookup.

ECL Quad Differential Receiver, SOIC-20 WB, 38-TUBE Product overview: MC100EL17DWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EL17DWG can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - MC100EL17DWG - 124959-MC100EL17DWG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EL17DWG
124959-MC100EL17DWG
Logic - Logic - Specialty Logic - MC100EL17DWG 124959-MC100EL17DWG
Manufacturer: ON Semiconductor Win Source Part Number: 124959-MC100EL17DWG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 4 Supply Voltage: 4.2 V to 5.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC

Manufacturer: ON Semiconductor
Win Source Part Number: 124959-MC100EL17DWG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 4
Supply Voltage: 4.2 V to 5.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC100EL17DWG 124959-MC100EL17DWG
Product Name Quad SOIC Logic IC Logic - Logic - Specialty Logic - MC100EL17DWG
Gate Type Receiver Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1697253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-74AHCT32PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type OR; OR
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
6 suppliers