onsemi TSSOP Logic IC MC100EL16DTR2G

Description
ECL Differential Receiver, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC100EL16DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EL16DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ECL Differential Receiver, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC100EL16DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EL16DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Logic IC
703-MC100EL16DTR2G
TSSOP Logic IC 703-MC100EL16DTR2G
ECL Differential Receiver, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC100EL16DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EL16DTR2G can be used for catalog matching and distributor lookup.

ECL Differential Receiver, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC100EL16DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EL16DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC100EL16DTR2G - 1072746-MC100EL16DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EL16DTR2G
1072746-MC100EL16DTR2G
Logic - Logic - Specialty Logic - MC100EL16DTR2G 1072746-MC100EL16DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1072746-MC100EL16DTR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 4.2 V to 5.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072746-MC100EL16DTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 4.2 V to 5.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC100EL16DTR2G 1072746-MC100EL16DTR2G
Product Name TSSOP Logic IC Logic - Logic - Specialty Logic - MC100EL16DTR2G
Gate Type Receiver Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS11FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Inverters ICs - 1219603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details