Voltage Controlled Oscillator Amplifier -40°C to 85°C 8-Pin TSSOP T/R Product overview: MC100EL1648DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MC100EL1648DTR2G
Manufacturer: ON Semiconductor
Win Source Part Number: 787614-MC100EL1648DT
Series: 100EL
Packaging: Reel package
Type: VCO
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Frequency: 1.1GHz
Operating Supply Voltage: 4.2 V ~ 5.5 V
Family Name: MC100EL1648
Categories: Integrated Circuits (ICs)
Operating Supply Current: 19mA
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): MC100EL1648DTRG; MC100EL1648DTG;
Introduction Date: April 02, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC OSC VCO 1.1GHZ 8-TSSOP
VCO IC 1.1GHz 8-TSSOP
IC OSC VCO 1.1GHZ 8-TSSOP
IC OSC VCO 1.1GHZ 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | 689-MC100EL1648DTR2G | 787614-MC100EL1648DTR2G | 488-MC100EL1648DTR2GDKR-ND | MC100EL1648DTR2G |
| Product Name | TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC100EL1648DTR2G | Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |