Manufacturer: ON Semiconductor
Win Source Part Number: 074347-MC100EL15DR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
Maximum Input Frequency: 1.25GHz
Differential - Input and Output: Yes/Yes
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1.25GHz 16-SOIC (0.154"", 3.90mm Width)"
CLOCK DISTRIBUTION, -40 TO 85DEG C; Clock IC Type:Clock Distribution; Frequency:1.25GHz; No. of Outputs:4Outputs; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC CLK BUFFER 2:4 1.25GHZ 16SOIC
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 074347-MC100EL15DR2G | 488-MC100EL15DR2GTR-ND | 45J0913 | MC100EL15DR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EL15DR2G | Clock Buffers, Drivers | Clock Distribution, -40 To 85Deg C; Clock Ic Type Onsemi | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Distribution; Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | ECL; PECL; ECL, PECL | ECL; PECL | ||
| Package Type | Surface Mount; 16-SOIC | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 4.2 to 5.7 volts | 4.2 to 5.7 volts | 4.2 to 5.7 volts |