onsemi Clock Buffers, Drivers MC100EL14DWR2G

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1GHz 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1GHz 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MC100EL14DWR2G-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100EL14DWR2G-ND
Clock Buffers, Drivers MC100EL14DWR2G-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1GHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1GHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EL14DWR2G
126615-MC100EL14DWR2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EL14DWR2G 126615-MC100EL14DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 126615-MC100EL14DWR2 G Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 126615-MC100EL14DWR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Clock Buffers, Drivers - MC100EL14DWR2G - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
MC100EL14DWR2G
Clock Buffers, Drivers MC100EL14DWR2G
IC CLK BUFFER 2:5 1GHZ 20SOIC

IC CLK BUFFER 2:5 1GHZ 20SOIC

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100EL14DWR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100EL14DWR2G
Clock/Timing - Clock Buffers, Drivers MC100EL14DWR2G
IC CLK BUFFER 2:5 1GHZ 20SOIC

IC CLK BUFFER 2:5 1GHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MC100EL14DWR2G-ND 126615-MC100EL14DWR2G MC100EL14DWR2G MC100EL14DWR2G
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EL14DWR2G Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface ECL; PECL ECL; PECL; ECL, PECL ECL, PECL
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" Surface Mount; 20-SOIC Surface Mount; SOIC; Surface Mount Surface Mount; Surface Mount
Supply Voltage 4.2 to 5.7 volts 4.2 to 5.7 volts 4.2 to 5.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

200MHz TSSOP Clock and Timing IC - 728-CY28346ZI-2 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0.0 C (32 F)
View Details
3 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
140MHZ Clock and Timing IC - 763-CY2304NZZI-1 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers