onsemi Clock Buffers, Drivers MC100EL14DWG

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1GHz 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1GHz 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MC100EL14DWGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100EL14DWGOS-ND
Clock Buffers, Drivers MC100EL14DWGOS-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1GHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1GHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
 - MC100EL14DWG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100EL Series, 5 True Output(s), ECL, PDSO20

Low Skew Clock Driver, 100EL Series, 5 True Output(s), ECL, PDSO20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1034193-MC100EL14DWG
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1034193-MC100EL14DWG
Win Source Part Number: 1034193-MC100EL14DWG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100EL Type: Fanout Buffer (Distribution), Multiplexer Package: Tube Frequency - Max: 1 GHz Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Voltage - Supply: 4.2V ~ 5.7V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CDC337DW; MC100EL15DG; MC10EL15DR2G; MC100EL15DR2G; 85314BMI-01LFT; 85314BMI-01LFMC100EL 14DWG.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC100EL14DWG-ON ,MC100EL14DWGOS,ONSO NSMC100EL14DWG Base Product Number: MC100EL14 Product Status: Obsolete

Win Source Part Number: 1034193-MC100EL14DWG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 100EL
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tube
Frequency - Max: 1 GHz
Number of Circuits: 1
Standard Package: 38
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Voltage - Supply: 4.2V ~ 5.7V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CDC337DW; MC100EL15DG; MC10EL15DR2G; MC100EL15DR2G; 85314BMI-01LFT; 85314BMI-01LFMC100EL14DWG.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC100EL14DWG-ON,MC100EL14DWGOS,ONSONSMC100EL14DWG
Base Product Number: MC100EL14
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks IC Clocks
Product Number MC100EL14DWGOS-ND MC100EL14DWG 1034193-MC100EL14DWG
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface ECL; PECL ECL ECL; PECL; ECL, PECL
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOP Surface Mount; 20-SOIC (0.295", 7.50mm Width)
Supply Voltage 4.2 to 5.7 volts 4.2 to 5.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Application Specific Clock/Timing - CY28410ZXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers