Logic Gates 5V ECL Low Impedance Driver
IC BUFFER DVR ECL NON-INV 8TSSOP
NOR/OR Gate Configurable 4 Circuit 1 Input 8-TSSOP
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100EL12DTR2G | MC100EL12DTR2G | MC100EL12DTR2G |
| Product Name | Logic Gates | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT | OR; NOR; NOR/OR Gate | |
| Inputs | 1 | 1 | |
| Number of Gates | 4 | ||
| Supply Voltage | -4.2V ~ -5.7V |