Manufacturer: ON Semiconductor
Win Source Part Number: 1072742-MC100EL12DT
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 1
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: -4.2 V to -5.7 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 100
100EL SERIES, 2-INPUT OR/NOR GATE, PDSO8, PLASTIC, TSSOP-8 Product overview: MC100EL12DT from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL12DT can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 4 Circuit 1 Input 8-TSSOP
OR/NOR Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8
NOR/OR Gate Configurable 4 Circuit 1 Input 8-TSSOP
IC BUFFER DVR ECL NON-INV 8TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1072742-MC100EL12DT | 770-MC100EL12DT | MC100EL12DTOS-ND | MC100EL12DT | MC100EL12DT | MC100EL12DT |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL12DT | TSSOP Logic IC | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; OR; NOR; NOR/OR Gate | OR; NOR; Buffer, Inverting, NOR GATE, OR GATE | NOT | OR; NOR | OR; NOR; NOR/OR Gate | NOT; Buffer/Driver |
| Supply Voltage | -4.2 V ~ -5.7 V | 5.7V | -4.2V ~ -5.7V | -4.2V ~ -5.7V | ||
| Output Type | Differential | Differential | Differential | Differential | ||
| Logic Family | ECL | ECL |