onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL12DR2G MC100EL12DR2G

Description
OR/NOR Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8
Request a Quote Datasheet
Description
OR/NOR Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EL12DR2G - Rochester Electronics
Newburyport, MA, United States
OR/NOR Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8

OR/NOR Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL12DR2G - 122777-MC100EL12DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL12DR2G
122777-MC100EL12DR2G
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL12DR2G 122777-MC100EL12DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 122777-MC100EL12DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 1 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -4.2 V to -5.7 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: ON Semiconductor
Win Source Part Number: 122777-MC100EL12DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 1
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: -4.2 V to -5.7 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
5.0 V SOIC Logic IC
770-MC100EL12DR2G
5.0 V SOIC Logic IC 770-MC100EL12DR2G
5.0 V ECL Low Impedance Driver, SOIC-8 Narrow Body, 2500-REEL Product overview: MC100EL12DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.0 V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL12DR2G can be used for catalog matching and distributor lookup.

5.0 V ECL Low Impedance Driver, SOIC-8 Narrow Body, 2500-REEL Product overview: MC100EL12DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.0 V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL12DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC100EL12DR2G-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC100EL12DR2G-ND
Gates and Inverters - Multi-Function, Configurable MC100EL12DR2G-ND
NOR/OR Gate Configurable 4 Circuit 1 Input 8-SOIC

NOR/OR Gate Configurable 4 Circuit 1 Input 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC100EL12DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC100EL12DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC100EL12DR2G
IC BUFFER DRIVER ECL N-INV 8SOIC

IC BUFFER DRIVER ECL N-INV 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
MC100EL12DR2G
Logic Gates MC100EL12DR2G
Logic Gates 5V ECL Low Impedance Driver

Logic Gates 5V ECL Low Impedance Driver

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC100EL12DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC100EL12DR2G
Logic - Gates and Inverters - Multi-Function, Configurable MC100EL12DR2G
IC BUFFER DRIVER ECL N-INV 8SOIC

IC BUFFER DRIVER ECL N-INV 8SOIC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC100EL12DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100EL12DR2G
Gates and Inverters - Multi-Function, Configurable MC100EL12DR2G
NOR/OR Gate Configurable 4 Circuit 1 Input 8-SOIC

NOR/OR Gate Configurable 4 Circuit 1 Input 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC100EL12DR2G 122777-MC100EL12DR2G 770-MC100EL12DR2G MC100EL12DR2G-ND MC100EL12DR2G MC100EL12DR2G MC100EL12DR2G MC100EL12DR2G
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL12DR2G 5.0 V SOIC Logic IC Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR NOT; OR; NOR; NOR/OR Gate Buffer/Driver; Buffer, Inverting, NOR GATE, OR GATE NOT NOT; Buffer/Driver NOT; Buffer/Driver OR; NOR; NOR/OR Gate
Logic Family ECL ECL
IC Package Type SOP; Other; SOP8 SOIC; Other; 8-SOIC Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage -4.2 V ~ -5.7 V 5.7V -4.2V ~ -5.7V -4.2V ~ -5.7V
Output Type Differential Differential Differential Differential
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS03FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate - 1P1G08MDBVREPG4 - Texas Instruments
Specs
Gate Type AND
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
9 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers