onsemi Gates and Inverters - Multi-Function, Configurable MC100EL12DG

Description
NOR/OR Gate Configurable 4 Circuit 1 Input 8-SOIC
Request a Quote Datasheet
Description
NOR/OR Gate Configurable 4 Circuit 1 Input 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - MC100EL12DGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC100EL12DGOS-ND
Gates and Inverters - Multi-Function, Configurable MC100EL12DGOS-ND
NOR/OR Gate Configurable 4 Circuit 1 Input 8-SOIC

NOR/OR Gate Configurable 4 Circuit 1 Input 8-SOIC

Buy Now Datasheet
 - MC100EL12DG - Rochester Electronics
Newburyport, MA, United States
OR/NOR Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8

OR/NOR Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
5.0 V SOIC Logic IC
770-MC100EL12DG
5.0 V SOIC Logic IC 770-MC100EL12DG
5.0 V ECL Low Impedance Driver, SOIC-8 Narrow Body, 98-TUBE Product overview: MC100EL12DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.0 V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL12DG can be used for catalog matching and distributor lookup.

5.0 V ECL Low Impedance Driver, SOIC-8 Narrow Body, 98-TUBE Product overview: MC100EL12DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.0 V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL12DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL12DG - 1216609-MC100EL12DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL12DG
1216609-MC100EL12DG
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL12DG 1216609-MC100EL12DG
Manufacturer: ON Semiconductor Win Source Part Number: 1216609-MC100EL12DG Packaging: Tube Mounting Style: SMD Logic Type: NOR/OR Gate Number of Inputs: 1 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: 100EL12 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): -4.2V ~ -5.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216609-MC100EL12DG
Packaging: Tube
Mounting Style: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 1
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: 100EL12
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): -4.2V ~ -5.7V

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC100EL12DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC100EL12DG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC100EL12DG
IC BUFFER DRIVER ECL N-INV 8SOIC

IC BUFFER DRIVER ECL N-INV 8SOIC

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC100EL12DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100EL12DG
Gates and Inverters - Multi-Function, Configurable MC100EL12DG
NOR/OR Gate Configurable 4 Circuit 1 Input 8-SOIC

NOR/OR Gate Configurable 4 Circuit 1 Input 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC100EL12DGOS-ND MC100EL12DG 770-MC100EL12DG 1216609-MC100EL12DG MC100EL12DG MC100EL12DG
Product Name Gates and Inverters - Multi-Function, Configurable 5.0 V SOIC Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL12DG Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT OR; NOR Buffer/Driver; Buffer, Inverting, NOR GATE, OR GATE NOT; OR; NOR; NOR/OR Gate NOT; Buffer/Driver OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V 5.7V -4.2V ~ -5.7V -4.2V ~ -5.7V
Output Type Differential Differential Differential Differential
Inputs 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACTQ04E-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-3132-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 2138998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details