The MC100EL11DT is a differential 1:2 fanout buffer designed for high-performance applications. It features a propagation delay of 265 ps and a skew of only 5 ps between outputs, making it suitable for applications requiring precise timing. The device operates in both PECL and NECL modes, with a power supply range of 4.2V to 5.7V for PECL and -4.2V to -5.7V for NECL. It includes internal input pulldown resistors and clamping circuitry to ensure stability under open input conditions. The MC100EL11DT is RoHS compliant and comes in a Pb-Free package, making it environmentally friendly. It is rated for operation within a temperature range of -40°C to +85°C, ensuring reliability in various conditions. This product is ideal for engineers looking for a robust clock buffer solution with low skew and fast propagation delay.
Clock Fanout Buffer (Distribution) IC 1:2 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Clock Fanout Buffer (Distribution) IC 1:2 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MC100EL11DT |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |