XOR/XNOR Gate, 100EL Series, 1-Func, 2-Input, ECL
XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-DFN (2x2)
IC GATE XOR/XNOR 2INP ECL 8-DFN
Logic Gates BBG ECL XOR/NOR 2IN
IC GATE XOR/XNOR 2INP ECL 8-DFN
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100EL07MNR4G | MC100EL07MNR4G | MC100EL07MNR4G | MC100EL07MNR4G | MC100EL07MNR4G |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR; XOR; XNOR | NOR; XOR; XNOR; XOR/XNOR Gate | NOR; XOR; XNOR | NOT; NOR; XOR; XNOR | |
| Logic Family | ECL | ||||
| IC Package Type | Other; SOLCC8 | Other; 8-VFDFN Exposed Pad | |||
| Supply Voltage | 4.2V ~ 5.7V |