XOR/XNOR Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8
ECL 2-Input XOR/XNOR Gate, TSSOP-8, 0.395ns PD Product overview: MC100EL07DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC100EL07DTR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 139471-MC100EL07DTR2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.2 V to 5.7 V
IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Logic Gates 5V ECL 2-Input XOR/XNOR
XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-TSSOP
IC GATE XOR/XNOR ECL 2IN 8-TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100EL07DTR2G | 705-MC100EL07DTR2G | 139471-MC100EL07DTR2G | MC100EL07DTR2G | MC100EL07DTR2G | MC100EL07DTR2G | MC100EL07DTR2G |
| Product Name | TSSOP Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL07DTR2G | Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR; XOR; XNOR | NOR; XOR; XNOR; XOR GATE, XNOR | NOT; NOR; XOR; XOR/XNOR Gate | NOT; NOR; XOR; XNOR | NOR; XOR; XNOR; XOR/XNOR Gate | NOR; XOR; XNOR | |
| Logic Family | ECL | ECL | |||||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP8 | Other; TSSOP | SOP; SSOP; TSSOP; Other; 8-TSSOP | SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | ||
| Supply Voltage | 5.7V | 4.2 V ~ 5.7 V | 4.2V ~ 5.7V | ||||
| Inputs | 2 | 2 | 2 | 2 |