onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL07DT MC100EL07DT

Description
XOR/XNOR Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8
Request a Quote Datasheet
Description
XOR/XNOR Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EL07DT - Rochester Electronics
Newburyport, MA, United States
XOR/XNOR Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8

XOR/XNOR Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL07DT - 1072741-MC100EL07DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL07DT
1072741-MC100EL07DT
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL07DT 1072741-MC100EL07DT
Manufacturer: ON Semiconductor Win Source Part Number: 1072741-MC100EL07DT Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR/XNOR Gate Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072741-MC100EL07DT
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
770-MC100EL07DT
TSSOP Logic IC 770-MC100EL07DT
100EL SERIES, 2-INPUT XOR/XNOR GATE, PDSO8, PLASTIC, TSSOP-8 Product overview: MC100EL07DT from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL07DT can be used for catalog matching and distributor lookup.

100EL SERIES, 2-INPUT XOR/XNOR GATE, PDSO8, PLASTIC, TSSOP-8 Product overview: MC100EL07DT from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL07DT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC100EL07DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC100EL07DT
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC100EL07DT
IC GATE XOR/XNOR ECL 2INP 8TSSOP

IC GATE XOR/XNOR ECL 2INP 8TSSOP

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC100EL07DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100EL07DT
Gates and Inverters - Multi-Function, Configurable MC100EL07DT
XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-TSSOP

XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-TSSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC100EL07DT 1072741-MC100EL07DT 770-MC100EL07DT MC100EL07DT MC100EL07DT
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL07DT TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR; XOR; XNOR NOT; NOR; XOR; XOR/XNOR Gate NOR; XOR; XNOR; XOR GATE, XNOR NOR; XOR; XNOR NOR; XOR; XNOR; XOR/XNOR Gate
Logic Family ECL ECL
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP8 SOP; SSOP; TSSOP; Other; 8-TSSOP Other; TSSOP SSOP; TSSOP SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 4.2 V ~ 5.7 V 5.7V 4.2V ~ 5.7V
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT3G04DP-Q100H-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 1220341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details