IC XOR/XNOR 1-CIR 2-IN 8-SOIC
IC XOR/XNOR 1-CIR 2-IN 8-SOIC
XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC
XOR/XNOR Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8
ECL 2-Input XOR/XNOR Gate, SOIC-8, 0.395ns Prop Delay Product overview: MC100EL07DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL07DR2G can be used for catalog matching and distributor lookup.
XOR/XNOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR / XNOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:NSOIC; Product Range:100EL07; Logic IC Family:100EL; Supply Voltage Min:4.2V RoHS Compliant: Yes
IC GATE XOR/XNOR ECL 2INP 8-SOIC
IC GATE XOR/XNOR ECL 2INP 8-SOIC
IC GATE XOR/XNOR ECL 2INP 8-SOIC
2 Input XOR/XNOR Configurable 1 Circuit 2 Input 8-SOIC
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-MC100EL07DR2GCT-ND | MC100EL07DR2G | 770-MC100EL07DR2G | 88H4700 | 598-MC100EL07DR2G | MC100EL07DR2G | MC100EL07DR2G | MC100EL07DR2G |
| Product Name | Gates and Inverters - Multi-Function, Configurable | SOIC Logic IC | Xor/xnor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | IC GATE XOR/XNOR ECL 2INP 8-SOIC | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | XOR; XNOR | OR; NOR; XOR; XNOR | NOR; XOR; XNOR; XOR GATE, XNOR | NOR; XOR; XNOR | NOT; NOR; XOR; XNOR | NOR; XOR; XNOR | NOR; XOR; XNOR; 2 Input XOR/XNOR | |
| Supply Voltage | 4.2V ~ 5.7V | 5.7V | 5V; 5V | 4.2V ~ 5.7V | ||||
| Output Type | Differential | Differential | Differential | |||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |