onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL05DR2G MC100EL05DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072738-MC100EL05DR2 G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 4 Input (2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072738-MC100EL05DR2 G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 4 Input (2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL05DR2G - 1072738-MC100EL05DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL05DR2G
1072738-MC100EL05DR2G
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL05DR2G 1072738-MC100EL05DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1072738-MC100EL05DR2 G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 4 Input (2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072738-MC100EL05DR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 4 Input (2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MC100EL05DR2G-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC100EL05DR2G-ND
Gates and Inverters - Multi-Function, Configurable MC100EL05DR2G-ND
AND/NAND Gate Configurable 1 Circuit 4 Input (2, 2) Input 8-SOIC

AND/NAND Gate Configurable 1 Circuit 4 Input (2, 2) Input 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
770-MC100EL05DR2G
SOIC Logic IC 770-MC100EL05DR2G
ECL 2-Input Differential AND/NAND Gate, SOIC-8 Narrow Body, 2500-REEL Product overview: MC100EL05DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL05DR2G can be used for catalog matching and distributor lookup.

ECL 2-Input Differential AND/NAND Gate, SOIC-8 Narrow Body, 2500-REEL Product overview: MC100EL05DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL05DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC100EL05DR2G - Rochester Electronics
Newburyport, MA, United States
AND/NAND Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8

AND/NAND Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC100EL05DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC100EL05DR2G
Logic - Gates and Inverters - Multi-Function, Configurable MC100EL05DR2G
IC GATE AND/NAND ECL 2INP 8-SOIC

IC GATE AND/NAND ECL 2INP 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC100EL05DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC100EL05DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC100EL05DR2G
IC GATE AND/NAND ECL 2INP 8-SOIC

IC GATE AND/NAND ECL 2INP 8-SOIC

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC100EL05DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100EL05DR2G
Gates and Inverters - Multi-Function, Configurable MC100EL05DR2G
AND/NAND Gate Configurable 1 Circuit 4 Input (2, 2) Input 8-SOIC

AND/NAND Gate Configurable 1 Circuit 4 Input (2, 2) Input 8-SOIC

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MC100EL05DR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
MC100EL05DR2G
Gates and Inverters - Multi-Function, Configurable MC100EL05DR2G
IC GATE AND/NAND ECL 2INP 8-SOIC

IC GATE AND/NAND ECL 2INP 8-SOIC

Supplier's Site Datasheet
Ic,logic Gate,2-Input And/nand,ecl100,sop,8Pin,plastic Rohs Compliant Onsemi - 45J0912 - Newark, An Avnet Company
Chicago, IL, United States
Ic,logic Gate,2-Input And/nand,ecl100,sop,8Pin,plastic Rohs Compliant Onsemi
45J0912
Ic,logic Gate,2-Input And/nand,ecl100,sop,8Pin,plastic Rohs Compliant Onsemi 45J0912
IC,LOGIC GATE,2-INPUT AND/NAND,ECL100,SOP, 8PIN,PLASTIC ROHS COMPLIANT: YES

IC,LOGIC GATE,2-INPUT AND/NAND,ECL100,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1072738-MC100EL05DR2G MC100EL05DR2G-ND 770-MC100EL05DR2G MC100EL05DR2G MC100EL05DR2G MC100EL05DR2G MC100EL05DR2G MC100EL05DR2G 45J0912
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL05DR2G Gates and Inverters - Multi-Function, Configurable SOIC Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Ic,logic Gate,2-Input And/nand,ecl100,sop,8Pin,plastic Rohs Compliant Onsemi
Gate Type NOT; AND; NAND; AND/NAND Gate AND; NAND AND; NAND; NAND GATE AND; NAND NOT; AND; NAND AND; NAND AND; NAND; AND/NAND Gate AND; NAND; AND/NAND Gate
Supply Voltage 4.2 V ~ 5.7 V 4.2V ~ 5.7V 5.7V 4.2V ~ 5.7V 4.2V ~ 5.7V
Output Type Differential Differential Differential Differential Differential
Logic Family ECL ECL
Inputs 4 4 4 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS11AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2-input AND gate - 74AHC1G08GW-Q100,1 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
Gates and Inverters - 5410FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic Gates - 1221484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details