The MC10EL05 is a 2-input differential AND/NAND gate designed for high-performance applications. It features a propagation delay of 275 ps, making it suitable for environments that require fast signal processing. The device can operate in both PECL and NECL modes, with a supply voltage range of 4.2V to 5.7V for PECL and -4.2V to -5.7V for NECL. It includes internal input pulldown resistors and is equipped with ESD protection exceeding 1 kV for the Human Body Model. The operating temperature range is from -40°C to +85°C, ensuring reliability in various conditions. The device is housed in a SOIC-8 package and is RoHS compliant, making it a suitable choice for engineers looking for a reliable and efficient logic gate for their projects.
ECL 2-Input Diff AND/NAND Gate, SOIC-8, 0.39ns Delay Product overview: MC100EL05DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL05DG can be used for catalog matching and distributor lookup.
AND/NAND Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 074345-MC100EL05DG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 4 Input (2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
AND/NAND Gate Configurable 1 Circuit 4 Input (2, 2) Input 8-SOIC
AND/NAND Gate Configurable 1 Circuit 4 Input (2, 2) Input 8-SOIC
AND/NAND GATE, SINGLE, 2 I/P, SOIC-8; Logic Family / Base Number:-; Logic Type:-; Output Current:50mA; No. of Inputs:2; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes
SINGLE AND/NAND GATE, 2I/P, SOIC-8; Logic Function:AND / NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:SOIC; Product Range:100EL05; Logic IC Family:100EL; Supply Voltage Min:4.2V RoHS Compliant: Yes
IC GATE AND/NAND ECL 2INP 8SOIC
Logic Gates 5V ECL 2-Input Diff AND/NAND
IC GATE AND/NAND ECL 2INP 8SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC100EL05DG | MC100EL05DG | 074345-MC100EL05DG | MC100EL05DGOS-ND | MC100EL05DG | 81Y6525 | 42K0347 | MC100EL05DG | MC100EL05DG | MC100EL05DG |
| Product Name | SOIC Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL05DG | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | And/nand Gate, Single, 2 I/p, Soic-8; Logic Family / Base Number Onsemi | Single And/nand Gate, 2I/p, Soic-8; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | AND; NAND; NAND GATE | AND; NAND | NOT; AND; NAND; AND/NAND Gate | AND; NAND | AND; NAND; AND/NAND Gate | AND; NAND | NOT; AND; NAND | |||
| Supply Voltage | 5.7V | 4.2 V ~ 5.7 V | 4.2V ~ 5.7V | 4.2V ~ 5.7V | 5.7V | |||||
| Inputs | 4 | 4 | 4 | 4 | 2 | 2 | 4 | |||
| Propagation Delay | 0.3900 ns | |||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |