100EL SERIES, 2-INPUT AND/NAND GATE, PDSO8, LEAD FREE, SOIC-8 Product overview: MC100EL04DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL04DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 074344-MC100EL04DR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
AND/NAND Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8
IC GATE AND/NAND ECL 2INP 8-SOIC
IC GATE AND/NAND ECL 2INP 8-SOIC
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
IC GATE AND/NAND ECL 2INP 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC100EL04DR2G | 074344-MC100EL04DR2G | MC100EL04DR2G-ND | MC100EL04DR2G | MC100EL04DR2G | MC100EL04DR2G | MC100EL04DR2G | MC100EL04DR2G |
| Product Name | SOIC Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL04DR2G | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | AND; NAND; NAND GATE | NOT; AND; NAND; AND/NAND Gate | AND; NAND | AND; NAND | AND; NAND | NOT; AND; NAND | AND; NAND; AND/NAND Gate | AND; NAND; AND/NAND Gate |
| Supply Voltage | 5.7V | 4.2 V ~ 5.7 V | 4.2V ~ 5.7V | 4.2V ~ 5.7V | 4.2V ~ 5.7V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 0.3700 ns | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |