onsemi SOIC Logic IC MC100EL04DR2

Description
ECL 2-Input NAND Gate, SOIC-8, 0.37ns Prop Delay Product overview: MC100EL04DR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL04DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ECL 2-Input NAND Gate, SOIC-8, 0.37ns Prop Delay Product overview: MC100EL04DR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL04DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Logic IC
770-MC100EL04DR2
SOIC Logic IC 770-MC100EL04DR2
ECL 2-Input NAND Gate, SOIC-8, 0.37ns Prop Delay Product overview: MC100EL04DR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL04DR2 can be used for catalog matching and distributor lookup.

ECL 2-Input NAND Gate, SOIC-8, 0.37ns Prop Delay Product overview: MC100EL04DR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL04DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC100EL04DR2 - Rochester Electronics
Newburyport, MA, United States
AND/NAND Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8

AND/NAND Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL04DR2 - 115224-MC100EL04DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL04DR2
115224-MC100EL04DR2
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL04DR2 115224-MC100EL04DR2
Manufacturer: ON Semiconductor Win Source Part Number: 115224-MC100EL04DR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V

Manufacturer: ON Semiconductor
Win Source Part Number: 115224-MC100EL04DR2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MC100EL04DR2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC100EL04DR2-ND
Gates and Inverters - Multi-Function, Configurable MC100EL04DR2-ND
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC

AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC100EL04DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC100EL04DR2
Logic - Gates and Inverters - Multi-Function, Configurable MC100EL04DR2
IC GATE AND/NAND ECL 2INP 8-SOIC

IC GATE AND/NAND ECL 2INP 8-SOIC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC100EL04DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100EL04DR2
Gates and Inverters - Multi-Function, Configurable MC100EL04DR2
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC

AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC100EL04DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC100EL04DR2
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC100EL04DR2
IC GATE AND/NAND ECL 2INP 8-SOIC

IC GATE AND/NAND ECL 2INP 8-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-MC100EL04DR2 MC100EL04DR2 115224-MC100EL04DR2 MC100EL04DR2-ND MC100EL04DR2 MC100EL04DR2 MC100EL04DR2
Product Name SOIC Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL04DR2 Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NAND; NAND GATE AND; NAND NOT; AND; NAND; AND/NAND Gate AND; NAND NOT; AND; NAND AND; NAND; AND/NAND Gate AND; NAND
Supply Voltage 5.7V 4.2 V ~ 5.7 V 4.2V ~ 5.7V 4.2V ~ 5.7V
Inputs 2 2 2 2 2
Propagation Delay 0.3700 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS11DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 3
Propagation Delay 18 ns
View Details
2 suppliers
Logic Gates - 2222706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 74AHCT86D,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details