IC GATE AND/NAND ECL 2INP 8SOIC Product overview: MC100EL04D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL04D can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1216602-MC100EL04D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
AND/NAND Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8
IC GATE AND/NAND ECL 2INP 8SOIC
2 Input AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
2 Input AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
IC GATE AND/NAND ECL 2INP 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC100EL04D | 1216602-MC100EL04D | MC100EL04D | MC100EL04D | MC100EL04D | MC100EL04D |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL04D | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | AND; NAND | NOT | AND; NAND | AND; NAND; 2 Input AND/NAND Gate | AND; NAND; 2 Input AND/NAND Gate | AND; NAND |
| Supply Voltage | 4.2V ~ 5.7V | 4.2V ~ 5.7V | 4.2V ~ 5.7V | |||
| Inputs | 2 | 2 | 2 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |