Manufacturer: ON Semiconductor
Win Source Part Number: 1072737-MC100EL01DTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
OR/NOR Gate, 100EL Series, 1-Func, 4-Input, ECL, PDSO8
IC GATE OR/NOR ECL 4INP 8-TSSOP Product overview: MC100EL01DTR2G from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL01DTR2G can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP
IC GATE OR/NOR ECL 4INP 8-TSSOP
Logic Gates BBG ECL OR/NOR QUAD
IC GATE OR/NOR ECL 4INP 8-TSSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1072737-MC100EL01DTR2G | MC100EL01DTR2G | 770-MC100EL01DTR2G | MC100EL01DTR2G | MC100EL01DTR2G | MC100EL01DTR2G | MC100EL01DTR2G |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL01DTR2G | TSSOP Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate | NOT; OR; NOR | OR; NOR | |
| Supply Voltage | 4.2 V ~ 5.7 V | 4.2V ~ 5.7V | |||||
| Output Type | Differential | Differential | Differential | ||||
| Logic Family | ECL | ECL |