ECL 4-Input OR/NOR Gate, SOIC-8, 0.33ns Prop Delay Product overview: MC100EL01DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL01DR2G can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
OR/NOR Gate, 100EL Series, 1-Func, 4-Input, ECL, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 074342-MC100EL01DR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
Logic Gates BBG ECL OR/NOR QUAD
IC GATE OR/NOR ECL 4INPUT 8-SOIC
IC GATE OR/NOR ECL 4INPUT 8-SOIC
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
NOR/OR GATE, 4 I/P, -40 TO 85DEG C; Logic Function:NOR / OR Gate; No. of Elements:Single; No. of Inputs:4Inputs; No. of Pins:8Pins; Logic Case Style:NSOIC; Product Range:100EL01; Logic IC Family:100EL; Supply Voltage Min:4.2V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC100EL01DR2G | 488-MC100EL01DR2GTR-ND | MC100EL01DR2G | 074342-MC100EL01DR2G | MC100EL01DR2G | MC100EL01DR2G | MC100EL01DR2G | MC100EL01DR2G | 45J0910 |
| Product Name | SOIC Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL01DR2G | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Nor/or Gate, 4 I/p, -40 To 85Deg C; Logic Function Onsemi | |
| Gate Type | OR; NOR; NOR GATE, OR GATE | OR; NOR | OR; NOR | NOT; OR; NOR; NOR/OR Gate | OR; NOR | NOT; OR; NOR | OR; NOR; NOR/OR Gate | ||
| Supply Voltage | 5.7V | 4.2V ~ 5.7V | 4.2 V ~ 5.7 V | 4.2V ~ 5.7V | |||||
| Inputs | 4 | 4 | 4 | 4 | 4 | 4 | |||
| Propagation Delay | 0.3300 ns | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |