IC GATE OR/NOR ECL 4INPUT 8-SOIC Product overview: MC100EL01DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL01DR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 207747-MC100EL01DR2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
OR/NOR Gate, 100EL Series, 1-Func, 4-Input, ECL, PDSO8
IC GATE OR/NOR ECL 4INPUT 8-SOIC
4 Input OR/NOR Gate Configurable 1 Circuit 4 Input 8-SOIC
4 Input OR/NOR Gate Configurable 1 Circuit 4 Input 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC100EL01DR2 | 207747-MC100EL01DR2 | MC100EL01DR2 | MC100EL01DR2 | MC100EL01DR2 |
| Product Name | SOIC Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL01DR2 | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR | OR; NOR; 4 Input OR/NOR Gate |
| Inputs | 4 | 4 | 4 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| IC Package Type | Other; Reel - TR | SOIC; Other; 8-SOIC | SOP; Other; SOP8 | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |