ECL 4-Input OR/NOR Gate, SOIC-8, Diff Output, 0.33ns Product overview: MC100EL01DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL01DG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 787612-MC100EL01DG
Series: 100EL
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 4.2 V ~ 5.7 V
Family Name: MC100EL01DG
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC100EL01DR2; MC100EL01D; MC100EL01DTR2; MC100EL01DTG;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
OR/NOR Gate, 100EL Series, 1-Func, 4-Input, ECL, PDSO8
IC GATE OR/NOR ECL 4INPUT 8SOIC
Logic Gates 5V ECL 4-Input OR/NOR
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
IC GATE OR/NOR ECL 4INPUT 8SOIC
IC, SM, LOGIC, ECL, GATE; Logic Family / Base Number:-; Logic Type:OR / NOR; Output Current:50mA; No. of Inputs:4; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:8Pins; Logic IC Family:100EL; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC100EL01DG | 787612-MC100EL01DG | MC100EL01DGOS-ND | MC100EL01DG | MC100EL01DG | MC100EL01DG | MC100EL01DG | MC100EL01DG | 74AC1410 |
| Product Name | SOIC Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL01DG | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Ic, Sm, Logic, Ecl, Gate; Logic Family / Base Number Onsemi | |
| Gate Type | OR; NOR; NOR GATE, OR GATE | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate | NOT; OR; NOR | OR; NOR; OR / NOR | |
| Supply Voltage | 5.7V | 4.2 V ~ 5.7 V | 4.2V ~ 5.7V | 4.2V ~ 5.7V | 5.7V | ||||
| Inputs | 4 | 4 | 4 | 4 | 4 | 4 | |||
| Propagation Delay | 0.3300 ns | ||||||||
| Power Dissipation | 1560 milliwatts |