Manufacturer: ON Semiconductor
Win Source Part Number: 1216600-MC100EL01D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC GATE OR/NOR ECL 4INPUT 8SOIC Product overview: MC100EL01D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL01D can be used for catalog matching and distributor lookup.
OR/NOR Gate, 100EL Series, 1-Func, 4-Input, ECL, PDSO8
4 Input OR/NOR Gate Configurable 1 Circuit 4 Input 8-SOIC
4 Input OR/NOR Gate Configurable 1 Circuit 4 Input 8-SOIC
IC GATE OR/NOR ECL 4INPUT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1216600-MC100EL01D | 770-MC100EL01D | MC100EL01D | MC100EL01D | MC100EL01D |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL01D | Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT | OR; NOR | OR; NOR | OR; NOR; 4 Input OR/NOR Gate | OR; NOR |
| Logic Family | ECL | ECL | |||
| Supply Voltage | 4.2V ~ 5.7V | 4.2V ~ 5.7V | |||
| Inputs | 4 | 4 |